Manufacturer: STMicroelectronics
Win Source Part Number: 1248371-SG3524P
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TL494CDR; TL494CN; TL494CNE4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SO
Switching Controllers Regulated Volt Mode
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTLR FLYBK/PSH-PLL 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1248371-SG3524P | 497-5377-5-ND | SG3524P | SG3524P | SG3524P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524P | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Output Voltage Type | Fixed; Transistor Driver |