STMicroelectronics, Inc. Pwm Controller, 300Khz, 20V, Soic-16; Input Voltage Stmicroelectronics SG3524P

Description
PWM CONTROLLER, 300KHZ, 20V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 300KHZ, 20V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 20V, Soic-16; Input Voltage Stmicroelectronics - 45AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 20V, Soic-16; Input Voltage Stmicroelectronics
45AC7509
Pwm Controller, 300Khz, 20V, Soic-16; Input Voltage Stmicroelectronics 45AC7509
PWM CONTROLLER, 300KHZ, 20V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 20V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7509
Product Name Pwm Controller, 300Khz, 20V, Soic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details