Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-DIP
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-DIP
IC REG CTRLR FLYBK/PSH-PLL 16DIP
Switching Controllers Regulated Volt Mode
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2992-5-ND | SG3524N | SG3524N | SG3524N |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |