STMicroelectronics, Inc. Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics SG2525AP

Description
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics - 38Y7920 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics
38Y7920
Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics 38Y7920
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 35V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y7920
Product Name Pwm Controller, 500Khz, 35V, Nsoic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 135A Controller SMC-3 - 150C-D13JCD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details