STMicroelectronics, Inc. Pwm Controller, 500Khz, 35V, Dip-16; Input Voltage Stmicroelectronics SG2525AN

Description
PWM CONTROLLER, 500KHZ, 35V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 35V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 35V, Dip-16; Input Voltage Stmicroelectronics - 38Y7919 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 35V, Dip-16; Input Voltage Stmicroelectronics
38Y7919
Pwm Controller, 500Khz, 35V, Dip-16; Input Voltage Stmicroelectronics 38Y7919
PWM CONTROLLER, 500KHZ, 35V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 35V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y7919
Product Name Pwm Controller, 500Khz, 35V, Dip-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details