STMicroelectronics PMIC - PMIC - Power Management - Specialized - SEA05LTR SEA05LTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1095176-SEA05LTR Packaging: Reel - TR Applications: Controller, ACDC Switching Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 36 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1095176-SEA05LTR Packaging: Reel - TR Applications: Controller, ACDC Switching Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 36 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SEA05LTR - 1095176-SEA05LTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SEA05LTR
1095176-SEA05LTR
PMIC - PMIC - Power Management - Specialized - SEA05LTR 1095176-SEA05LTR
Manufacturer: STMicroelectronics Win Source Part Number: 1095176-SEA05LTR Packaging: Reel - TR Applications: Controller, ACDC Switching Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.5 V to 36 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1095176-SEA05LTR
Packaging: Reel - TR
Applications: Controller, ACDC Switching Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.5 V to 36 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - SEA05LTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SEA05LTR
Power Management - Specialized SEA05LTR
Controller, ACDC Switching Power Supplies PMIC SOT-23-6

Controller, ACDC Switching Power Supplies PMIC SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1095176-SEA05LTR SEA05LTR
Product Name PMIC - PMIC - Power Management - Specialized - SEA05LTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details