Win Source Part Number: 1278415-SD57120
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 15
Voltage - Rated: 65 V
Frequency: 960MHz
Current - Test: 800 mA
Gain: 14dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 120W
Package / Case: M252
Supplier Device Package: M252
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD57120,497-5481-5
Base Product Number: SD57120
Product Status: Obsolete
RF Mosfet LDMOS 28V 800mA 960MHz 14dB 120W M252
RF MOSFET LDMOS 28V M252
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278415-SD57120 | 497-5481-5-ND | SD57120 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | M252 | M252 |