STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD57060-10

Description
Win Source Part Number: 1278439-SD57060-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 60W Package / Case: M243 Supplier Device Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12172,SD5706010, -497-12172 Base Product Number: SD57060 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278439-SD57060-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 60W Package / Case: M243 Supplier Device Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12172,SD5706010, -497-12172 Base Product Number: SD57060 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278439-SD57060-10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278439-SD57060-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278439-SD57060-10
Win Source Part Number: 1278439-SD57060-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 60W Package / Case: M243 Supplier Device Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12172,SD5706010, -497-12172 Base Product Number: SD57060 Product Status: Obsolete

Win Source Part Number: 1278439-SD57060-10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 100 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: M243
Supplier Device Package: M243
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12172,SD5706010,-497-12172
Base Product Number: SD57060
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD57060-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD57060-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD57060-10
RF MOSFET LDMOS 28V M243

RF MOSFET LDMOS 28V M243

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278439-SD57060-10 SD57060-10
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details