STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD57060-01

Description
Win Source Part Number: 1278438-SD57060-01 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 60W Package / Case: M250 Supplier Device Package: M250 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1026-SD57060-01,SD57 06001,SD57060-01,497 -5480 Base Product Number: SD57060 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278438-SD57060-01 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 60W Package / Case: M250 Supplier Device Package: M250 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1026-SD57060-01,SD57 06001,SD57060-01,497 -5480 Base Product Number: SD57060 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278438-SD57060-01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278438-SD57060-01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278438-SD57060-01
Win Source Part Number: 1278438-SD57060-01 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 100 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 60W Package / Case: M250 Supplier Device Package: M250 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1026-SD57060-01,SD57 06001,SD57060-01,497 -5480 Base Product Number: SD57060 Product Status: Obsolete

Win Source Part Number: 1278438-SD57060-01
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 100 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: M250
Supplier Device Package: M250
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 1026-SD57060-01,SD5706001,SD57060-01,497-5480
Base Product Number: SD57060
Product Status: Obsolete

Buy Now Datasheet
RF FETs, MOSFETs - 497-5480-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5480-ND
RF FETs, MOSFETs 497-5480-ND
RF Mosfet LDMOS 28V 100mA 945MHz 15dB 60W M250

RF Mosfet LDMOS 28V 100mA 945MHz 15dB 60W M250

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD57060-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD57060-01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD57060-01
RF MOSFET LDMOS 28V M250

RF MOSFET LDMOS 28V M250

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278438-SD57060-01 497-5480-ND SD57060-01
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 M250 M250
Unlock Full Specs
to access all available technical data