RF Mosfet LDMOS 28V 250mA 945MHz 15dB 45W M250
Win Source Part Number: 1278443-SD57045-01
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 45W
Package / Case: M250
Supplier Device Package: M250
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5478,SD57045-01
Base Product Number: SD57045
RF MOSFET Transistors N-Ch 65 Volt 5 Amp
RF MOSFET LDMOS 28V M250
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-5478-ND | 1278443-SD57045-01 | SD57045-01 | SD57045-01 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | M250 | SOT3 | M250 |