STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD57030

Description
Win Source Part Number: 1278444-SD57030 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 50 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 30W Package / Case: M243 Supplier Device Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-5475,497-5475,S D57030 Base Product Number: SD57030
Request a Quote Datasheet
Description
Win Source Part Number: 1278444-SD57030 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 50 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 30W Package / Case: M243 Supplier Device Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-5475,497-5475,S D57030 Base Product Number: SD57030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278444-SD57030 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278444-SD57030
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278444-SD57030
Win Source Part Number: 1278444-SD57030 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 65 V Frequency: 945MHz Current - Test: 50 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 30W Package / Case: M243 Supplier Device Package: M243 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-5475,497-5475,S D57030 Base Product Number: SD57030

Win Source Part Number: 1278444-SD57030
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 945MHz
Current - Test: 50 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 30W
Package / Case: M243
Supplier Device Package: M243
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-5475,497-5475,SD57030
Base Product Number: SD57030

Buy Now Datasheet
RF FETs, MOSFETs - 497-5475-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5475-ND
RF FETs, MOSFETs 497-5475-ND
RF Mosfet LDMOS 28V 50mA 945MHz 15dB 30W M243

RF Mosfet LDMOS 28V 50mA 945MHz 15dB 30W M243

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD57030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD57030
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD57030
RF MOSFET LDMOS 28V M243

RF MOSFET LDMOS 28V M243

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278444-SD57030 497-5475-ND SD57030
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 M243
Unlock Full Specs
to access all available technical data