STMicroelectronics, Inc. 30W 65V 1GHz MOSFET Transistor SD57030-01

Description
30W 65V 1GHz RF LDMOS Transistor, N-CH, 4A, 15dB Product overview: SD57030-01 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 65V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, 65V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD57030-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W 65V 1GHz RF LDMOS Transistor, N-CH, 4A, 15dB Product overview: SD57030-01 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 65V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, 65V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD57030-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30W 65V 1GHz MOSFET Transistor
285-SD57030-01
30W 65V 1GHz MOSFET Transistor 285-SD57030-01
30W 65V 1GHz RF LDMOS Transistor, N-CH, 4A, 15dB Product overview: SD57030-01 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 65V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, 65V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD57030-01 can be used for catalog matching and distributor lookup.

30W 65V 1GHz RF LDMOS Transistor, N-CH, 4A, 15dB Product overview: SD57030-01 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 65V, 1GHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30W, 65V, 1GHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD57030-01 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD57030-01 - 1247364-SD57030-01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD57030-01
1247364-SD57030-01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD57030-01 1247364-SD57030-01
Manufacturer: STMicroelectronics Win Source Part Number: 1247364-SD57030-01 Packaging: Bulk Package: M250 Current Rating: 4A Frequency: 945MHz Current - Test: 50mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 30W Family Name: SD57030-01 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: M250 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTF 10138; PTF 10139; Introduction Date: January 11, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1247364-SD57030-01
Packaging: Bulk
Package: M250
Current Rating: 4A
Frequency: 945MHz
Current - Test: 50mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 30W
Family Name: SD57030-01
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: M250
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): PTF 10138; PTF 10139;
Introduction Date: January 11, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 497-5476-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5476-ND
RF FETs, MOSFETs 497-5476-ND
RF Mosfet LDMOS 28V 50mA 945MHz 15dB 30W M250

RF Mosfet LDMOS 28V 50mA 945MHz 15dB 30W M250

Buy Now Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
SD57030-01
RF MOSFET Transistors SD57030-01
RF MOSFET Transistors N-Ch 65 Volt 4 Amp

RF MOSFET Transistors N-Ch 65 Volt 4 Amp

Buy Now Datasheet
FET RF 65V 945MHZ M250 - 761-SD57030-01 - Utmel Electronic Limited
Hong Kong, China
FET RF 65V 945MHZ M250
761-SD57030-01
FET RF 65V 945MHZ M250 761-SD57030-01
FET RF 65V 945MHZ M250

FET RF 65V 945MHZ M250

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD57030-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD57030-01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD57030-01
RF MOSFET LDMOS 28V M250

RF MOSFET LDMOS 28V M250

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 285-SD57030-01 1247364-SD57030-01 497-5476-ND SD57030-01 761-SD57030-01 SD57030-01
Product Name 30W 65V 1GHz MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD57030-01 RF FETs, MOSFETs RF MOSFET Transistors FET RF 65V 945MHZ M250 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-CHANNEL
PD 74000 milliwatts
TJ -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Package Type SOT3 M250 M250
Packing Method Bulk; Bulk Bulk; Bulk Box
Unlock Full Specs
to access all available technical data