Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092025-SD56120C
Voltage Rating: 72 V
Current Rating: 14 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 72 V
Frequency: 860 MHz
Power Dissipation: 217 W
Gain: 16 dB
Number of Pins: 246
Output Power: 100 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: M
Alternative Parts (Cross-Reference): SD56120; SD57120; LET9120;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Element Configuration: Dual
Max Power Dissipation: 217 W
Test Current: 400 mA
Continuous Drain Current (ID): 14 A
Drain to Source Breakdown Voltage: 72 V
Gate to Source Voltage (Vgs): 20 V
Test Voltage: 28 V
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1092025-SD56120C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD56120C |
| V(BR)DSS | 72 volts |
| Output Power | ? to 217 watts |
| Power Gain | 16 dB |
| PD | 217000 milliwatts |