50 V moisture resistant DMOS transistor for ISM applications Product overview: SD4933MR from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD4933MR can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel 50V 250mA 30MHz 24dB 300W M177
Manufacturer: STMicroelectronics
Win Source Part Number: 140423-SD4933MR
Packaging: Tray
Voltage Rating: 200V
Current Rating: 40A
Frequency: 30MHz
Current - Test: 250mA
Gain: 24dB
Transistor Polarity: N-Channel
Voltage - Test: 50V
Power - Output: 300W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: M177
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RF MOSFET Transistors 300W - 50V Moisture Resistnt HF/VHF DMOS
RF MOSFET 50V M177
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-SD4933MR | 497-15414-ND | 140423-SD4933MR | SD4933MR | SD4933MR |
| Product Name | 50 V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD4933MR | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| PD | 648000 milliwatts | ||||
| TJ | -65 C (-85 F) | ||||
| Package Type | M177 | SOT3; M177 | M177 |