STMicroelectronics, Inc. RF FETs, MOSFETs SD3932

Description
RF Mosfet 2 N-Channel (Dual) 100V 250mA 123MHz 26.8dB 425W M244
Request a Quote Datasheet
Description
RF Mosfet 2 N-Channel (Dual) 100V 250mA 123MHz 26.8dB 425W M244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8302-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8302-ND
RF FETs, MOSFETs 497-8302-ND
RF Mosfet 2 N-Channel (Dual) 100V 250mA 123MHz 26.8dB 425W M244

RF Mosfet 2 N-Channel (Dual) 100V 250mA 123MHz 26.8dB 425W M244

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278425-SD3932 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278425-SD3932
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278425-SD3932
Win Source Part Number: 1278425-SD3932 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 15 Voltage - Rated: 250 V Frequency: 123MHz Current - Test: 250 mA Gain: 26.8dB Transistor Type: 2 N-Channel (Dual) Voltage - Test: 100 V Power - Output: 425W Package / Case: M244 Supplier Device Package: M244 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: SD3932,497-8302 Base Product Number: SD3932 Product Status: Obsolete

Win Source Part Number: 1278425-SD3932
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 15
Voltage - Rated: 250 V
Frequency: 123MHz
Current - Test: 250 mA
Gain: 26.8dB
Transistor Type: 2 N-Channel (Dual)
Voltage - Test: 100 V
Power - Output: 425W
Package / Case: M244
Supplier Device Package: M244
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD3932,497-8302
Base Product Number: SD3932
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
350W 100V MOSFET Transistor
285-SD3932
350W 100V MOSFET Transistor 285-SD3932
350W - 100V HF/VHF DMOS TRANSISTOR Product overview: SD3932 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350W, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD3932 can be used for catalog matching and distributor lookup.

350W - 100V HF/VHF DMOS TRANSISTOR Product overview: SD3932 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350W, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD3932 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD3932 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD3932
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD3932
RF MOSFET 100V M244

RF MOSFET 100V M244

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8302-ND 1278425-SD3932 285-SD3932 SD3932
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 350W 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type M244 SOT3 M244
Unlock Full Specs
to access all available technical data