STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD3931-10

Description
Win Source Part Number: 1278430-SD3931-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 250 V Frequency: 150MHz Current - Test: 250 mA Gain: 21.3dB Transistor Type: N-Channel Voltage - Test: 100 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8301,497-8301,S D3931-10,SD393110 Base Product Number: SD3931
Request a Quote Datasheet
Description
Win Source Part Number: 1278430-SD3931-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 250 V Frequency: 150MHz Current - Test: 250 mA Gain: 21.3dB Transistor Type: N-Channel Voltage - Test: 100 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8301,497-8301,S D3931-10,SD393110 Base Product Number: SD3931
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278430-SD3931-10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278430-SD3931-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278430-SD3931-10
Win Source Part Number: 1278430-SD3931-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 250 V Frequency: 150MHz Current - Test: 250 mA Gain: 21.3dB Transistor Type: N-Channel Voltage - Test: 100 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8301,497-8301,S D3931-10,SD393110 Base Product Number: SD3931

Win Source Part Number: 1278430-SD3931-10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 25
Voltage - Rated: 250 V
Frequency: 150MHz
Current - Test: 250 mA
Gain: 21.3dB
Transistor Type: N-Channel
Voltage - Test: 100 V
Power - Output: 175W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-8301,497-8301,SD3931-10,SD393110
Base Product Number: SD3931

Buy Now Datasheet
RF FETs, MOSFETs - 497-8301-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8301-ND
RF FETs, MOSFETs 497-8301-ND
RF Mosfet N-Channel 100V 250mA 150MHz 21.3dB 175W M174

RF Mosfet N-Channel 100V 250mA 150MHz 21.3dB 175W M174

Buy Now Datasheet
Singapore, Singapore
175W 100V MOSFET Transistor
285-SD3931-10
175W 100V MOSFET Transistor 285-SD3931-10
175W - 100V HF/VHF DMOS TRANSISTOR Product overview: SD3931-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175W, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175W, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD3931-10 can be used for catalog matching and distributor lookup.

175W - 100V HF/VHF DMOS TRANSISTOR Product overview: SD3931-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175W, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175W, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD3931-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD3931-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD3931-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD3931-10
RF MOSFET 100V M174

RF MOSFET 100V M174

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278430-SD3931-10 497-8301-ND 285-SD3931-10 SD3931-10
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs 175W 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data