RF Mosfet N-Channel 50V 500mA 175MHz 17dB 350W M244
Manufacturer: STMicroelectronics
Win Source Part Number: 794028-SD2942W
Packaging: Tube
Package: M244
Current Rating: 40A
Frequency: 175MHz
Current - Test: 500mA
Gain: 17dB
Transistor Type: N-Channel
Voltage - Test: 50V
Power - Output: 350W
Family Name: SD2942W
Categories: Discrete Semiconductor Products
Manufacturer Package: M244
Voltage Rating DC: 130V
Alternative Parts (Cross-Reference): DMD5012; DMD5012-A; SR341; D5028UK;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RF MOSFET 50V M244
RF MOSFET Transistors RF PWR N-Ch MOS 350W 15dB 175MHz
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-13932-ND | 794028-SD2942W | SD2942W | SD2942W |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SD2942W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors |
| Package Type | M244 | SOT3 | M244 | |
| Polarity | N-Channel | |||
| Output Power | 350 watts |