STMicroelectronics, Inc. RF FETs, MOSFETs SD2941-10W

Description
RF Mosfet N-Channel 50V 250mA 175MHz 15.8dB 175W M174
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 250mA 175MHz 15.8dB 175W M174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-14757-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-14757-ND
RF FETs, MOSFETs 497-14757-ND
RF Mosfet N-Channel 50V 250mA 175MHz 15.8dB 175W M174

RF Mosfet N-Channel 50V 250mA 175MHz 15.8dB 175W M174

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278428-SD2941-10W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278428-SD2941-10W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278428-SD2941-10W
Win Source Part Number: 1278428-SD2941-10W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Gain: 15.8dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14757,SD2941-10 W,497-14757 Base Product Number: SD2941

Win Source Part Number: 1278428-SD2941-10W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 25
Voltage - Rated: 130 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15.8dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 175W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14757,SD2941-10W,497-14757
Base Product Number: SD2941

Buy Now Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
SD2941-10W
RF MOSFET Transistors SD2941-10W
RF MOSFET Transistors RF PWR N-Ch MOS 175W 15dB 175MHz

RF MOSFET Transistors RF PWR N-Ch MOS 175W 15dB 175MHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2941-10W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2941-10W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2941-10W
RF MOSFET 50V M174

RF MOSFET 50V M174

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14757-ND 1278428-SD2941-10W SD2941-10W SD2941-10W
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type M174 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details