STMicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD2941-10RW

Description
Win Source Part Number: 1278427-SD2941-10RW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Gain: 15.8dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SD2941
Request a Quote Datasheet
Description
Win Source Part Number: 1278427-SD2941-10RW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Gain: 15.8dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SD2941
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278427-SD2941-10RW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278427-SD2941-10RW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278427-SD2941-10RW
Win Source Part Number: 1278427-SD2941-10RW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 130 V Frequency: 175MHz Current - Test: 250 mA Gain: 15.8dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 175W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SD2941

Win Source Part Number: 1278427-SD2941-10RW
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 25
Voltage - Rated: 130 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15.8dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 175W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SD2941

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2941-10RW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2941-10RW
RF MOSFET 50V M174

RF MOSFET 50V M174

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278427-SD2941-10RW SD2941-10RW
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers