STMicroelectronics, Inc. RF FETs, MOSFETs SD2932W

Description
RF Mosfet N-Channel 50V 500mA 175MHz 16dB 300W M244
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 500mA 175MHz 16dB 300W M244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-14756-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-14756-ND
RF FETs, MOSFETs 497-14756-ND
RF Mosfet N-Channel 50V 500mA 175MHz 16dB 300W M244

RF Mosfet N-Channel 50V 500mA 175MHz 16dB 300W M244

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278419-SD2932W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278419-SD2932W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278419-SD2932W
Win Source Part Number: 1278419-SD2932W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tube Standard Package: 15 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 500 mA Gain: 16dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 300W Package / Case: M244 Supplier Device Package: M244 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: SD2932W,497-14756 Base Product Number: SD2932

Win Source Part Number: 1278419-SD2932W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tube
Standard Package: 15
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 500 mA
Gain: 16dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 300W
Package / Case: M244
Supplier Device Package: M244
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD2932W,497-14756
Base Product Number: SD2932

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2932W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2932W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2932W
RF MOSFET 50V M244

RF MOSFET 50V M244

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-14756-ND 1278419-SD2932W SD2932W
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type M244 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3315STRL - 108455-AUIRF3315STRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 3800 to 94000 milliwatts
View Details
5 suppliers