STMicroelectronics, Inc. RF FETs, MOSFETs SD2931

Description
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M244
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - SD2931-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
SD2931-ND
RF FETs, MOSFETs SD2931-ND
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M244

RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M244

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278421-SD2931 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278421-SD2931
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278421-SD2931
Win Source Part Number: 1278421-SD2931 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 25 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 150W Package / Case: M244 Supplier Device Package: M244 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SD2931 Product Status: Obsolete

Win Source Part Number: 1278421-SD2931
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 25
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: M244
Supplier Device Package: M244
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SD2931
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2931 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2931
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2931
RF MOSFET 50V M244

RF MOSFET 50V M244

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SD2931-ND 1278421-SD2931 SD2931
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type M244 SOT3 M244
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details