STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF SD2931-12MR

Description
Win Source Part Number: 1278442-SD2931-12MR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 150W Package / Case: M174MR Supplier Device Package: M174MR ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14055,-497-14055 Base Product Number: SD2931
Request a Quote Datasheet
Description
Win Source Part Number: 1278442-SD2931-12MR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 150W Package / Case: M174MR Supplier Device Package: M174MR ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14055,-497-14055 Base Product Number: SD2931
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278442-SD2931-12MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278442-SD2931-12MR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278442-SD2931-12MR
Win Source Part Number: 1278442-SD2931-12MR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 150W Package / Case: M174MR Supplier Device Package: M174MR ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14055,-497-14055 Base Product Number: SD2931

Win Source Part Number: 1278442-SD2931-12MR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 25
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: M174MR
Supplier Device Package: M174MR
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14055,-497-14055
Base Product Number: SD2931

Buy Now Datasheet
RF FETs, MOSFETs - 497-14055-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-14055-ND
RF FETs, MOSFETs 497-14055-ND
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174MR

RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174MR

Buy Now Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
SD2931-12MR
RF MOSFET Transistors SD2931-12MR
RF MOSFET Transistors 150W-50V MoistResist HF/VHF DMOS TRANSIST

RF MOSFET Transistors 150W-50V MoistResist HF/VHF DMOS TRANSIST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2931-12MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2931-12MR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2931-12MR
RF MOSFET 50V M174MR

RF MOSFET 50V M174MR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278442-SD2931-12MR 497-14055-ND SD2931-12MR SD2931-12MR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details