STMicroelectronics 150W 175MHz MOSFET Transistor SD2931-11W

Description
RF MOSFET Transistors RF PWR N-Ch MOS 150W 14dB 175MHz Product overview: SD2931-11W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 175MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, 175MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-11W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET Transistors RF PWR N-Ch MOS 150W 14dB 175MHz Product overview: SD2931-11W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 175MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, 175MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-11W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150W 175MHz MOSFET Transistor
285-SD2931-11W
150W 175MHz MOSFET Transistor 285-SD2931-11W
RF MOSFET Transistors RF PWR N-Ch MOS 150W 14dB 175MHz Product overview: SD2931-11W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 175MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, 175MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-11W can be used for catalog matching and distributor lookup.

RF MOSFET Transistors RF PWR N-Ch MOS 150W 14dB 175MHz Product overview: SD2931-11W from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 175MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, 175MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-11W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1324316-SD2931-11W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1324316-SD2931-11W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1324316-SD2931-11W
Manufacturer: STMicroelectronics Win Source Part Number: 1324316-SD2931-11W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Tray Standard Package: 25 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 150W Supplier Device Package: M244 Case / Package: M244 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: SD2931 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324316-SD2931-11W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Tray
Standard Package: 25
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Supplier Device Package: M244
Case / Package: M244
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: SD2931
RoHS Status: ROHS3 Compliant

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2931-11W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2931-11W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2931-11W
RF MOSFET 50V M244

RF MOSFET 50V M244

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number 285-SD2931-11W 1324316-SD2931-11W SD2931-11W
Product Name 150W 175MHz MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Output Power 150 watts
Power Gain 15 dB
Unlock Full Specs
to access all available technical data