STMicroelectronics, Inc. RF FETs, MOSFETs SD2931-10

Description
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-5467-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5467-ND
RF FETs, MOSFETs 497-5467-ND
RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174

RF Mosfet N-Channel 50V 250mA 175MHz 15dB 150W M174

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1278436-SD2931-10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1278436-SD2931-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1278436-SD2931-10
Win Source Part Number: 1278436-SD2931-10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Box Standard Package: 25 Voltage - Rated: 125 V Frequency: 175MHz Current - Test: 250 mA Gain: 15dB Transistor Type: N-Channel Voltage - Test: 50 V Power - Output: 150W Package / Case: M174 Supplier Device Package: M174 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: SD2931-10,SD293110,4 97-5467 Base Product Number: SD2931 Product Status: Obsolete

Win Source Part Number: 1278436-SD2931-10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Box
Standard Package: 25
Voltage - Rated: 125 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: M174
Supplier Device Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD2931-10,SD293110,497-5467
Base Product Number: SD2931
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 150W 125V 230MHz MOSFET Transistor
285-SD2931-10
N-Channel 150W 125V 230MHz MOSFET Transistor 285-SD2931-10
150W RF DMOS Transistor, 125V, 230MHz, N-Channel Product overview: SD2931-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150W, 125V, 230MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, 125V, 230MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-10 can be used for catalog matching and distributor lookup.

150W RF DMOS Transistor, 125V, 230MHz, N-Channel Product overview: SD2931-10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150W, 125V, 230MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, 125V, 230MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SD2931-10 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SD2931-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SD2931-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SD2931-10
RF MOSFET 50V M174

RF MOSFET 50V M174

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5467-ND 1278436-SD2931-10 285-SD2931-10 SD2931-10
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF N-Channel 150W 125V 230MHz MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type M174 SOT3 M174
Unlock Full Specs
to access all available technical data