RF Mosfet N-Channel 28V 25mA 400MHz 13.5dB 15W M113
Win Source Part Number: 1278434-SD2902
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 400MHz
Current - Test: 25 mA
Gain: 13.5dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Power - Output: 15W
Package / Case: M113
Supplier Device Package: M113
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5463,SD2902
Base Product Number: SD2902
Product Status: Obsolete
RF MOSFET 28V M113
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 497-5463-ND | 1278434-SD2902 | SD2902 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | M113 | SOT3 | M113 |