Manufacturer: STMicroelectronics
Win Source Part Number: 1325328-SD2900
Category: Discrete Semiconductor Products>Transistors
Packaging: Box
Standard Package: 25
Voltage - Rated: 65 V
Frequency: 400MHz
Current - Test: 50 mA
Gain: 16dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Power - Output: 5W
Supplier Device Package: M113
Case / Package: M113
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-5462,SD2900-ND
Base Product Number: SD2900
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RF Mosfet N-Channel 28V 50mA 400MHz 16dB 5W M113
RF MOSFET 28V M113
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1325328-SD2900 | 497-5462-ND | SD2900 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Output Power | 5 watts | ||
| Power Gain | 16 dB |