STMicroelectronics, Inc. Bipolar Transistor SD1275

Description
VHF BAND, Si, NPN, RF POWER TRANSISTOR, 0.380 INCH, PLASTIC, M135, 4 PIN Product overview: SD1275 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1275 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VHF BAND, Si, NPN, RF POWER TRANSISTOR, 0.380 INCH, PLASTIC, M135, 4 PIN Product overview: SD1275 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1275 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-SD1275
Bipolar Transistor 283-SD1275
VHF BAND, Si, NPN, RF POWER TRANSISTOR, 0.380 INCH, PLASTIC, M135, 4 PIN Product overview: SD1275 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1275 can be used for catalog matching and distributor lookup.

VHF BAND, Si, NPN, RF POWER TRANSISTOR, 0.380 INCH, PLASTIC, M135, 4 PIN Product overview: SD1275 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1275 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar RF Transistors - 497-5455-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
497-5455-ND
Bipolar RF Transistors 497-5455-ND
RF Transistor NPN 16V 8A 70W Chassis, Stud Mount M135

RF Transistor NPN 16V 8A 70W Chassis, Stud Mount M135

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1278693-SD1275 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1278693-SD1275
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1278693-SD1275
Win Source Part Number: 1278693-SD1275 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Box Standard Package: 40 Power - Max: 70W Voltage - Collector Emitter Breakdown (Max): 16V Current - Collector (Ic) (Max): 8A Gain: 9dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 250mA, 5V Mounting Type: Chassis, Stud Mount Package / Case: M135 Supplier Device Package: M135 Temperature Range - Operating: 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: SD1275,-497-5455,497 -5455,1805-SD1275 Base Product Number: SD1275 Product Status: Obsolete

Win Source Part Number: 1278693-SD1275
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Box
Standard Package: 40
Power - Max: 70W
Voltage - Collector Emitter Breakdown (Max): 16V
Current - Collector (Ic) (Max): 8A
Gain: 9dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 250mA, 5V
Mounting Type: Chassis, Stud Mount
Package / Case: M135
Supplier Device Package: M135
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: SD1275,-497-5455,497-5455,1805-SD1275
Base Product Number: SD1275
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SD1275 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SD1275
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SD1275
RF TRANS NPN 16V M135

RF TRANS NPN 16V M135

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 283-SD1275 497-5455-ND 1278693-SD1275 SD1275
Product Name Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 8000 milliamps
VCEO 16 volts 16 volts
VCBO 36 volts
PD 70000 milliwatts
Unlock Full Specs
to access all available technical data