NPN RF Power Transistor, 40W, 8A, 16V, 70W, VHF, Surface Mount Product overview: SD1275-01 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40W, 8A, 16V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40W, 8A, 16V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1275-01 can be used for catalog matching and distributor lookup.
RF Transistor NPN 16V 8A 70W Surface Mount M113
Manufacturer: STMicroelectronics
Win Source Part Number: 042550-SD1275-01
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 9dB
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: M113
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 16V
Typical Gain (hFE) (Min): 20 @ 250mA, 5V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Trans GP BJT NPN 16V 8A 4-Pin Case M-113 Tray
RF TRANS NPN 16V M113
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-SD1275-01 | 497-5456-ND | 042550-SD1275-01 | 761-SD1275-01 | SD1275-01 |
| Product Name | SMD 40W 8A 16V Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - SD1275-01 | Trans GP BJT NPN 16V 8A 4-Pin Case M-113 Tray | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 8000 milliamps | 8000 milliamps | |||
| VCEO | 16 volts | 16 volts | 16 volts | ||
| VCBO | 36 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts |