Manufacturer: STMicroelectronics
Win Source Part Number: 1325026-SD1274
Category: Discrete Semiconductor Products>Transistors
Packaging: Box
Standard Package: 40
Mounting: Surface Mount
Power - Max: 70W
Voltage - Collector Emitter Breakdown (Max): 16V
Current - Collector (Ic) (Max): 8A
Gain: 10dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 250mA, 5V
Supplier Device Package: M135
Temperature Range - Operating: 200°C (TJ)
Case / Package: M135
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-5453,497-5453,S
Base Product Number: SD1274
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
NPN RF Power Transistor, 8A, 36V VCBO, VHF, Surface Mount Product overview: SD1274 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 36V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, 36V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SD1274 can be used for catalog matching and distributor lookup.
RF Transistor NPN 16V 8A 70W Surface Mount M135
RF TRANS NPN 16V M135
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1325026-SD1274 | 283-SD1274 | 497-5453-ND | SD1274 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | SMD 8A 36V Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT3; M135 | M135 | ||
| Packing Method | Box | Box | ||
| TJ | 200 C (392 F) | -65 C (-85 F) | ||
| Power Gain | 10 dB |