STMicroelectronics, Inc. 650 V 45 A 75 mOhm MOSFET Transistor SCTWA35N65G2V

Description
Silicon carbide Power MOSFET 650 V, 45 A, 75 mOhm (typ. TJ = 175 C) in an HiP247 long leads package Product overview: SCTWA35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 75 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 75 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA35N65G2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon carbide Power MOSFET 650 V, 45 A, 75 mOhm (typ. TJ = 175 C) in an HiP247 long leads package Product overview: SCTWA35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 75 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 75 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA35N65G2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 45 A 75 mOhm MOSFET Transistor
278-SCTWA35N65G2V
650 V 45 A 75 mOhm MOSFET Transistor 278-SCTWA35N65G2V
Silicon carbide Power MOSFET 650 V, 45 A, 75 mOhm (typ. TJ = 175 C) in an HiP247 long leads package Product overview: SCTWA35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 75 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 75 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA35N65G2V can be used for catalog matching and distributor lookup.

Silicon carbide Power MOSFET 650 V, 45 A, 75 mOhm (typ. TJ = 175 C) in an HiP247 long leads package Product overview: SCTWA35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 75 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 75 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTWA35N65G2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-SCTWA35N65G2V-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTWA35N65G2V-ND
Single FETs, MOSFETs 497-SCTWA35N65G2V-ND
N-Channel 650V 45A (Tc) 208W (Tc) Through Hole TO-247 Long Leads

N-Channel 650V 45A (Tc) 208W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324092-SCTWA35N65G2V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324092-SCTWA35N65G2V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324092-SCTWA35N65G2V
Manufacturer: STMicroelectronics Win Source Part Number: 1324092-SCTWA35N65G2 V Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 72mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 3.2V @ 1mA Power Dissipation (Max): 208W (Tc) Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 73000 pF @ 400 V Vgs (Max): +20V, -5V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-SCTWA35N65G2V Base Product Number: SCTWA35 Drive Voltage (Max Rds On, Min Rds On): 18V, 20V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324092-SCTWA35N65G2V
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 72mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 3.2V @ 1mA
Power Dissipation (Max): 208W (Tc)
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 73000 pF @ 400 V
Vgs (Max): +20V, -5V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-SCTWA35N65G2V
Base Product Number: SCTWA35
Drive Voltage (Max Rds On, Min Rds On): 18V, 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - SCTWA35N65G2V - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SCTWA35N65G2V
Single FETs, MOSFETs SCTWA35N65G2V
TRANS SJT N-CH 650V 45A TO247

TRANS SJT N-CH 650V 45A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCTWA35N65G2V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCTWA35N65G2V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCTWA35N65G2V
TRANS SJT N-CH 650V 45A TO247

TRANS SJT N-CH 650V 45A TO247

Supplier's Site
Mosfet, Sic, 650V, 45A, Hip247 Rohs Compliant Stmicroelectronics - 50AJ6010 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, 650V, 45A, Hip247 Rohs Compliant Stmicroelectronics
50AJ6010
Mosfet, Sic, 650V, 45A, Hip247 Rohs Compliant Stmicroelectronics 50AJ6010
MOSFET, SIC, 650V, 45A, HIP247 ROHS COMPLIANT: YES

MOSFET, SIC, 650V, 45A, HIP247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SCTWA35N65G2V 497-SCTWA35N65G2V-ND 1324092-SCTWA35N65G2V SCTWA35N65G2V SCTWA35N65G2V 50AJ6010
Product Name 650 V 45 A 75 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, 650V, 45A, Hip247 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers