N-Channel 650V 45A (Tc) 240W (Tc) Through Hole HiP247™
MOSFET, N-CH, 650V, 45A, 200DEG C, 240W ROHS COMPLIANT: YES
SICFET N-CH 650V 45A HIP247
SICFET N-CH 650V 45A HIP247
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-SCTW35N65G2VAG-ND | 69AH2145 | SCTW35N65G2VAG | SCTW35N65G2VAG |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 45A, 200Deg C, 240W Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||
| Package Type | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Transistor Grade / Operating Range | Automotive | |||
| V(BR)DSS | 650 volts |