STMicroelectronics, Inc. 650 V 45 A 55 mOhm MOSFET Transistor SCTW35N65G2V

Description
Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ., TJ = 25 C) in an HiP247 package Product overview: SCTW35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTW35N65G2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ., TJ = 25 C) in an HiP247 package Product overview: SCTW35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTW35N65G2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 45 A 55 mOhm MOSFET Transistor
278-SCTW35N65G2V
650 V 45 A 55 mOhm MOSFET Transistor 278-SCTW35N65G2V
Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ., TJ = 25 C) in an HiP247 package Product overview: SCTW35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTW35N65G2V can be used for catalog matching and distributor lookup.

Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ., TJ = 25 C) in an HiP247 package Product overview: SCTW35N65G2V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTW35N65G2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2010859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2010859
MOSFETs 2010859
SCTW35N65G2V, Sic MOSFET 650V 45A 55

SCTW35N65G2V, Sic MOSFET 650V 45A 55

Supplier's Site
MOSFETs - 2010860P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2010860P
MOSFETs 2010860P
SCTW35N65G2V, Sic MOSFET 650V 45A 55

SCTW35N65G2V, Sic MOSFET 650V 45A 55

Supplier's Site
MOSFETs - 2010860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2010860
MOSFETs 2010860
SCTW35N65G2V, Sic MOSFET 650V 45A 55

SCTW35N65G2V, Sic MOSFET 650V 45A 55

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1091924-SCTW35N65G2V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1091924-SCTW35N65G2V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1091924-SCTW35N65G2V
Win Source Part Number: 1091924-SCTW35N65G2V Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 240W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: HiP247™ Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-SCTW35N65G2V Base Product Number: SCTW35 Drive Voltage (Max Rds On, Min Rds On): 18V, 20V

Win Source Part Number: 1091924-SCTW35N65G2V
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 240W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: HiP247™
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-SCTW35N65G2V
Base Product Number: SCTW35
Drive Voltage (Max Rds On, Min Rds On): 18V, 20V

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTW35N65G2V-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTW35N65G2V-ND
Single FETs, MOSFETs 497-SCTW35N65G2V-ND
N-Channel 650V 45A (Tc) 240W (Tc) Through Hole HiP247™

N-Channel 650V 45A (Tc) 240W (Tc) Through Hole HiP247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCTW35N65G2V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCTW35N65G2V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCTW35N65G2V
SICFET N-CH 650V 45A HIP247

SICFET N-CH 650V 45A HIP247

Supplier's Site
Mosfet, N-Ch, 650V, 45A, 200Deg C, 240W Rohs Compliant Stmicroelectronics - 69AH2144 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 45A, 200Deg C, 240W Rohs Compliant Stmicroelectronics
69AH2144
Mosfet, N-Ch, 650V, 45A, 200Deg C, 240W Rohs Compliant Stmicroelectronics 69AH2144
MOSFET, N-CH, 650V, 45A, 200DEG C, 240W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 45A, 200DEG C, 240W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SCTW35N65G2V 2010859 2010860P 1091924-SCTW35N65G2V 497-SCTW35N65G2V-ND SCTW35N65G2V 69AH2144
Product Name 650 V 45 A 55 mOhm MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 45A, 200Deg C, 240W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Sic Silicon Carbide
MOSFET Operating Mode Enhancement
Package Type Hip247 Hip-247 SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3
Unlock Full Specs
to access all available technical data