Win Source Part Number: 1278139-SCTW100N65G2
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 26mOhm @ 50A, 18V
Vgs(th) (Max) @ Id: 5V @ 5mA
Power Dissipation (Max): 420W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: HiP247™
Gate Charge (Qg) (Max) @ Vgs: 162 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 3315 pF @ 520 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-SCTW100N65G2AG
Base Product Number: SCTW100
Drive Voltage (Max Rds On, Min Rds On): 18V
Automotive-grade silicon carbide Power MOSFET 650 V, 100 A, 20 mOhm (typ. TJ = 25 C) in an HiP247 package Product overview: SCTW100N65G2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 100 A, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 100 A, 20 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTW100N65G2AG can be used for catalog matching and distributor lookup.
N-Channel 650V 100A (Tc) 420W (Tc) Through Hole HiP247™
SICFET N-CH 650V 100A HIP247
SICFET N-CH 650V 100A HIP247
MOSFET, N-CH, 650V, 100A, 200DEG C, 420W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278139-SCTW100N65G2AG | 278-SCTW100N65G2AG | 497-SCTW100N65G2AG-ND | SCTW100N65G2AG | SCTW100N65G2AG | 69AH2143 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Automotive 650 V 100 A 20 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 100A, 200Deg C, 420W Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3 | |
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tube; Tube |