STMicroelectronics, Inc. Single FETs, MOSFETs SCTH90N65G2V-7

Description
N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7
Request a Quote Datasheet
Description
N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18352-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18352-1-ND
Single FETs, MOSFETs 497-18352-1-ND
N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7

N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-18352-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18352-6-ND
Single FETs, MOSFETs 497-18352-6-ND
N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7

N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-18352-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18352-2-ND
Single FETs, MOSFETs 497-18352-2-ND
N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7

N-Channel 650V 90A (Tc) 330W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278181-SCTH90N65G2V-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278181-SCTH90N65G2V-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278181-SCTH90N65G2V-7
Win Source Part Number: 1278181-SCTH90N65G2V -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 26mOhm @ 50A, 18V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 330W (Tc) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: H2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 400 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18352-6,497-1835 2-2,497-18352-1 Base Product Number: SCTH90 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278181-SCTH90N65G2V-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 26mOhm @ 50A, 18V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 330W (Tc)
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: H2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 400 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18352-6,497-18352-2,497-18352-1
Base Product Number: SCTH90
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Singapore, Singapore
650 V 116 A 18 mOhm MOSFET Transistor
278-SCTH90N65G2V-7
650 V 116 A 18 mOhm MOSFET Transistor 278-SCTH90N65G2V-7
Silicon carbide Power MOSFET 650 V, 116 A, 18 mOhm (typ., TJ = 25 °C) in an H2PAK-7 package Product overview: SCTH90N65G2V-7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 116 A, 18 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 116 A, 18 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH90N65G2V-7 can be used for catalog matching and distributor lookup.

Silicon carbide Power MOSFET 650 V, 116 A, 18 mOhm (typ., TJ = 25 °C) in an H2PAK-7 package Product overview: SCTH90N65G2V-7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 116 A, 18 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 116 A, 18 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH90N65G2V-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 116A, 175Deg C, 484W Rohs Compliant Stmicroelectronics - 69AH2142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 116A, 175Deg C, 484W Rohs Compliant Stmicroelectronics
69AH2142
Mosfet, N-Ch, 650V, 116A, 175Deg C, 484W Rohs Compliant Stmicroelectronics 69AH2142
MOSFET, N-CH, 650V, 116A, 175DEG C, 484W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 116A, 175DEG C, 484W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCTH90N65G2V-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCTH90N65G2V-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCTH90N65G2V-7
SICFET N-CH 650V 90A H2PAK-7

SICFET N-CH 650V 90A H2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Silicon carbide Power MOSFET 650 V, 90 A, 22 mOhm (typ. TJ = 150 C) in an H2PAK-7 package

MOSFET Silicon carbide Power MOSFET 650 V, 90 A, 22 mOhm (typ. TJ = 150 C) in an H2PAK-7 package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-18352-1-ND 1278181-SCTH90N65G2V-7 278-SCTH90N65G2V-7 69AH2142 SCTH90N65G2V-7 SCTH90N65G2V-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650 V 116 A 18 mOhm MOSFET Transistor Mosfet, N-Ch, 650V, 116A, 175Deg C, 484W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data