STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SCTH35N65G2V-7AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1325359-SCTH35N65G2V -7AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 3.2V @ 1mA Power Dissipation (Max): 208W (Tc) Supplier Device Package: H2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-SCTH35N65G2V-7 AGDKR,-1138-SCTH35N6 5G2V-7AGCT,497-SCTH3 5N65G2V-7AGCT,497-SC TH35N65G2V-7AGTR,497 -SCTH35N65G2V-7AGDKR ,-1138-SCTH35N65G2V- 7AGTR Base Product Number: SCTH35 Drive Voltage (Max Rds On, Min Rds On): 18V, 20V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1325359-SCTH35N65G2V -7AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 3.2V @ 1mA Power Dissipation (Max): 208W (Tc) Supplier Device Package: H2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-SCTH35N65G2V-7 AGDKR,-1138-SCTH35N6 5G2V-7AGCT,497-SCTH3 5N65G2V-7AGCT,497-SC TH35N65G2V-7AGTR,497 -SCTH35N65G2V-7AGDKR ,-1138-SCTH35N65G2V- 7AGTR Base Product Number: SCTH35 Drive Voltage (Max Rds On, Min Rds On): 18V, 20V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325359-SCTH35N65G2V-7AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325359-SCTH35N65G2V-7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325359-SCTH35N65G2V-7AG
Manufacturer: STMicroelectronics Win Source Part Number: 1325359-SCTH35N65G2V -7AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 3.2V @ 1mA Power Dissipation (Max): 208W (Tc) Supplier Device Package: H2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-SCTH35N65G2V-7 AGDKR,-1138-SCTH35N6 5G2V-7AGCT,497-SCTH3 5N65G2V-7AGCT,497-SC TH35N65G2V-7AGTR,497 -SCTH35N65G2V-7AGDKR ,-1138-SCTH35N65G2V- 7AGTR Base Product Number: SCTH35 Drive Voltage (Max Rds On, Min Rds On): 18V, 20V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325359-SCTH35N65G2V-7AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 3.2V @ 1mA
Power Dissipation (Max): 208W (Tc)
Supplier Device Package: H2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -1138-SCTH35N65G2V-7AGDKR,-1138-SCTH35N65G2V-7AGCT,497-SCTH35N65G2V-7AGCT,497-SCTH35N65G2V-7AGTR,497-SCTH35N65G2V-7AGDKR,-1138-SCTH35N65G2V-7AGTR
Base Product Number: SCTH35
Drive Voltage (Max Rds On, Min Rds On): 18V, 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTH35N65G2V-7AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH35N65G2V-7AGDKR-ND
Single FETs, MOSFETs 497-SCTH35N65G2V-7AGDKR-ND
N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTH35N65G2V-7AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH35N65G2V-7AGCT-ND
Single FETs, MOSFETs 497-SCTH35N65G2V-7AGCT-ND
N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTH35N65G2V-7AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH35N65G2V-7AGTR-ND
Single FETs, MOSFETs 497-SCTH35N65G2V-7AGTR-ND
N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Singapore, Singapore
Automotive 650 V 45 A 55 mOhm MOSFET Transistor
278-SCTH35N65G2V-7AG
Automotive 650 V 45 A 55 mOhm MOSFET Transistor 278-SCTH35N65G2V-7AG
Automotive-grade silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH35N65G2V-7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 45 A, 55 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH35N65G2V-7AG can be used for catalog matching and distributor lookup.

Automotive-grade silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH35N65G2V-7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 45 A, 55 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH35N65G2V-7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Sic, 650V, 45A, H2Pak Rohs Compliant Stmicroelectronics - 50AJ6008 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, 650V, 45A, H2Pak Rohs Compliant Stmicroelectronics
50AJ6008
Mosfet, Sic, 650V, 45A, H2Pak Rohs Compliant Stmicroelectronics 50AJ6008
MOSFET, SIC, 650V, 45A, H2PAK ROHS COMPLIANT: YES

MOSFET, SIC, 650V, 45A, H2PAK ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SCTH35N65G2V-7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SCTH35N65G2V-7AG
Single FETs, MOSFETs SCTH35N65G2V-7AG
SICFET N-CH 650V 45A H2PAK-7

SICFET N-CH 650V 45A H2PAK-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCTH35N65G2V-7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCTH35N65G2V-7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCTH35N65G2V-7AG
SICFET N-CH 650V 45A H2PAK-7

SICFET N-CH 650V 45A H2PAK-7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1325359-SCTH35N65G2V-7AG 497-SCTH35N65G2V-7AGDKR-ND 278-SCTH35N65G2V-7AG 50AJ6008 SCTH35N65G2V-7AG SCTH35N65G2V-7AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Automotive 650 V 45 A 55 mOhm MOSFET Transistor Mosfet, Sic, 650V, 45A, H2Pak Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; SOT3; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Transistor Grade / Operating Range Automotive
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF3808S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers