STMicroelectronics, Inc. 650 V 45 A 55 mOhm MOSFET Transistor SCTH35N65G2V-7

Description
Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH35N65G2V-7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH35N65G2V-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH35N65G2V-7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH35N65G2V-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 45 A 55 mOhm MOSFET Transistor
278-SCTH35N65G2V-7
650 V 45 A 55 mOhm MOSFET Transistor 278-SCTH35N65G2V-7
Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH35N65G2V-7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH35N65G2V-7 can be used for catalog matching and distributor lookup.

Silicon carbide Power MOSFET 650 V, 45 A, 55 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH35N65G2V-7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 45 A, 55 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 45 A, 55 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH35N65G2V-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-SCTH35N65G2V-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH35N65G2V-7CT-ND
Single FETs, MOSFETs 497-SCTH35N65G2V-7CT-ND
N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTH35N65G2V-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH35N65G2V-7TR-ND
Single FETs, MOSFETs 497-SCTH35N65G2V-7TR-ND
N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

N-Channel 650V 45A (Tc) 208W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1091928-SCTH35N65G2V-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1091928-SCTH35N65G2V-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1091928-SCTH35N65G2V-7
Win Source Part Number: 1091928-SCTH35N65G2V -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V Vgs(th) (Max) @ Id: 3.2V @ 1mA Power Dissipation (Max): 208W (Tc) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: H2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SCTH35N65G2V-7SCTH35 N65G2V7; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-SCTH35N65G2V-7DK R,497-SCTH35N65G2V-7 TR,497-SCTH35N65G2V- 7CT Base Product Number: SCTH35 Drive Voltage (Max Rds On, Min Rds On): 18V, 20V

Win Source Part Number: 1091928-SCTH35N65G2V-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 67mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 3.2V @ 1mA
Power Dissipation (Max): 208W (Tc)
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: H2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 400 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SCTH35N65G2V-7SCTH35N65G2V7;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-SCTH35N65G2V-7DKR,497-SCTH35N65G2V-7TR,497-SCTH35N65G2V-7CT
Base Product Number: SCTH35
Drive Voltage (Max Rds On, Min Rds On): 18V, 20V

Buy Now Datasheet
Mosfet, N-Ch, 650V, 45A, 175Deg C, 208W Rohs Compliant Stmicroelectronics - 69AH2140 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 45A, 175Deg C, 208W Rohs Compliant Stmicroelectronics
69AH2140
Mosfet, N-Ch, 650V, 45A, 175Deg C, 208W Rohs Compliant Stmicroelectronics 69AH2140
MOSFET, N-CH, 650V, 45A, 175DEG C, 208W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 45A, 175DEG C, 208W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCTH35N65G2V-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCTH35N65G2V-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCTH35N65G2V-7
SICFET N-CH 650V 45A H2PAK-7

SICFET N-CH 650V 45A H2PAK-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SCTH35N65G2V-7 497-SCTH35N65G2V-7CT-ND 1091928-SCTH35N65G2V-7 69AH2140 SCTH35N65G2V-7
Product Name 650 V 45 A 55 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 650V, 45A, 175Deg C, 208W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data