STMicroelectronics, Inc. Single FETs, MOSFETs SCTH100N65G2-7AG

Description
N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7
Request a Quote Datasheet
Description
N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-SCTH100N65G2-7AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH100N65G2-7AGCT-ND
Single FETs, MOSFETs 497-SCTH100N65G2-7AGCT-ND
N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7

N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTH100N65G2-7AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH100N65G2-7AGTR-ND
Single FETs, MOSFETs 497-SCTH100N65G2-7AGTR-ND
N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7

N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - 497-SCTH100N65G2-7AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCTH100N65G2-7AGDKR-ND
Single FETs, MOSFETs 497-SCTH100N65G2-7AGDKR-ND
N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7

N-Channel 650V 95A (Tc) 360W (Tc) Surface Mount H2PAK-7

Buy Now Datasheet
Singapore, Singapore
Automotive 650 V 95 A 20 mOhm MOSFET Transistor
278-SCTH100N65G2-7AG
Automotive 650 V 95 A 20 mOhm MOSFET Transistor 278-SCTH100N65G2-7AG
Automotive-grade silicon carbide Power MOSFET 650 V, 95 A, 20 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH100N65G2-7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 95 A, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 95 A, 20 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH100N65G2-7AG can be used for catalog matching and distributor lookup.

Automotive-grade silicon carbide Power MOSFET 650 V, 95 A, 20 mOhm (typ. TJ = 25 C) in an H2PAK-7 package Product overview: SCTH100N65G2-7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 95 A, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 95 A, 20 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCTH100N65G2-7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278146-SCTH100N65G2-7AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278146-SCTH100N65G2-7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278146-SCTH100N65G2-7AG
Win Source Part Number: 1278146-SCTH100N65G2 -7AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 95A (Tc) Rds On (Max) @ Id, Vgs: 26mOhm @ 50A, 18V Vgs(th) (Max) @ Id: 5V @ 5mA Power Dissipation (Max): 360W (Tc) Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: H2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 162 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 3315 pF @ 520 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-SCTH100N65G2-7AG DKR,497-SCTH100N65G2 -7AGCT,497-SCTH100N6 5G2-7AGTR Base Product Number: SCTH100 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278146-SCTH100N65G2-7AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 95A (Tc)
Rds On (Max) @ Id, Vgs: 26mOhm @ 50A, 18V
Vgs(th) (Max) @ Id: 5V @ 5mA
Power Dissipation (Max): 360W (Tc)
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: H2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 162 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 3315 pF @ 520 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-SCTH100N65G2-7AGDKR,497-SCTH100N65G2-7AGCT,497-SCTH100N65G2-7AGTR
Base Product Number: SCTH100
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Single FETs, MOSFETs - SCTH100N65G2-7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SCTH100N65G2-7AG
Single FETs, MOSFETs SCTH100N65G2-7AG
SICFET N-CH 650V 95A H2PAK-7

SICFET N-CH 650V 95A H2PAK-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCTH100N65G2-7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCTH100N65G2-7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCTH100N65G2-7AG
SICFET N-CH 650V 95A H2PAK-7

SICFET N-CH 650V 95A H2PAK-7

Supplier's Site
Mosfet, N-Ch, 650V, 95A, 175Deg C, 360W Rohs Compliant Stmicroelectronics - 69AH2139 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 95A, 175Deg C, 360W Rohs Compliant Stmicroelectronics
69AH2139
Mosfet, N-Ch, 650V, 95A, 175Deg C, 360W Rohs Compliant Stmicroelectronics 69AH2139
MOSFET, N-CH, 650V, 95A, 175DEG C, 360W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 95A, 175DEG C, 360W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-SCTH100N65G2-7AGCT-ND 278-SCTH100N65G2-7AG 1278146-SCTH100N65G2-7AG SCTH100N65G2-7AG SCTH100N65G2-7AG 69AH2139
Product Name Single FETs, MOSFETs Automotive 650 V 95 A 20 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 95A, 175Deg C, 360W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA SOT3 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data