STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT30N120D2 SCT30N120D2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 893888-SCT30N120D2 Operating Temperature Range: -55°C ~ 200°C (TJ) Features: N-Channel 1200 V 40A (Tc) 270W (Tc) Through Hole HiP247™ Package: TO-247-3 Package: Tray Mounting: Through Hole Family Name: SCT30 Categories: Discrete Semiconductor Products Case / Package: HiP247™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 980 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 893888-SCT30N120D2 Operating Temperature Range: -55°C ~ 200°C (TJ) Features: N-Channel 1200 V 40A (Tc) 270W (Tc) Through Hole HiP247™ Package: TO-247-3 Package: Tray Mounting: Through Hole Family Name: SCT30 Categories: Discrete Semiconductor Products Case / Package: HiP247™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 980 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT30N120D2 - 893888-SCT30N120D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT30N120D2
893888-SCT30N120D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT30N120D2 893888-SCT30N120D2
Manufacturer: STMicroelectronics Win Source Part Number: 893888-SCT30N120D2 Operating Temperature Range: -55°C ~ 200°C (TJ) Features: N-Channel 1200 V 40A (Tc) 270W (Tc) Through Hole HiP247™ Package: TO-247-3 Package: Tray Mounting: Through Hole Family Name: SCT30 Categories: Discrete Semiconductor Products Case / Package: HiP247™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 980 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 893888-SCT30N120D2
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: N-Channel 1200 V 40A (Tc) 270W (Tc) Through Hole HiP247™
Package: TO-247-3
Package: Tray
Mounting: Through Hole
Family Name: SCT30
Categories: Discrete Semiconductor Products
Case / Package: HiP247™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 980
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
1200V 40A MOSFET Transistor - 278-SCT30N120D2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 40A MOSFET Transistor
278-SCT30N120D2
1200V 40A MOSFET Transistor 278-SCT30N120D2
SICFET N-CH 1200V 40A HIP247 Product overview: SCT30N120D2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT30N120D2 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 40A HIP247 Product overview: SCT30N120D2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT30N120D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT30N120D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT30N120D2
SICFET N-CH 1200V 40A HIP247

SICFET N-CH 1200V 40A HIP247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893888-SCT30N120D2 278-SCT30N120D2 SCT30N120D2 SCT30N120D2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT30N120D2 1200V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type SOT3; HiP247™ Tray TO-247; TO-247-3
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data