Silicon carbide Power MOSFET 1200 V, 20 A, 189 mOhm (typ., Tj = 150 C) in an HiP247 package Product overview: SCT20N120 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 20 A, 189 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 20 A, 189 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT20N120 can be used for catalog matching and distributor lookup.
N-Channel 1200V 20A (Tc) 175W (Tc) Through Hole HiP247™
SICFET N-CH 1200V 20A HIP247
SICFET N-CH 1200V 20A HIP247
MOSFET 1200V silicon carbide MOSFET
MOSFET, N-CH, 1.2KV, 20A, HIP247; MOSFET Module Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SCT20N120 | 497-15170-ND | SCT20N120 | SCT20N120 | SCT20N120 | 45AC7496 |
| Product Name | 1200 V 20 A 189 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 1.2Kv, 20A, Hip247; Mosfet Module Configuration Stmicroelectronics |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3 | ||
| Packing Method | Tube; Tube |