STMicroelectronics, Inc. Single FETs, MOSFETs SCT10N120AG

Description
N-Channel 1200V 12A (Tc) 150W (Tc) Through Hole HiP247™
Request a Quote Datasheet
Description
N-Channel 1200V 12A (Tc) 150W (Tc) Through Hole HiP247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-SCT10N120AG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-SCT10N120AG-ND
Single FETs, MOSFETs 497-SCT10N120AG-ND
N-Channel 1200V 12A (Tc) 150W (Tc) Through Hole HiP247™

N-Channel 1200V 12A (Tc) 150W (Tc) Through Hole HiP247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278140-SCT10N120AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278140-SCT10N120AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278140-SCT10N120AG
Win Source Part Number: 1278140-SCT10N120AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 690mOhm @ 6A, 20V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: HiP247™ Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 400 V Vgs (Max): +25V, -10V Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-SCT10N120AG Base Product Number: SCT10 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1278140-SCT10N120AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 690mOhm @ 6A, 20V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: HiP247™
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 400 V
Vgs (Max): +25V, -10V
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-SCT10N120AG
Base Product Number: SCT10
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Singapore, Singapore
Automotive 1200 V 12 A 520 mOhm MOSFET Transistor
278-SCT10N120AG
Automotive 1200 V 12 A 520 mOhm MOSFET Transistor 278-SCT10N120AG
Automotive-grade Silicon carbide Power MOSFET 1200 V, 12 A, 520 mOhm (typ., TJ = 150 C) in an HiP247 package Product overview: SCT10N120AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 12 A, 520 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200 V, 12 A, 520 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT10N120AG can be used for catalog matching and distributor lookup.

Automotive-grade Silicon carbide Power MOSFET 1200 V, 12 A, 520 mOhm (typ., TJ = 150 C) in an HiP247 package Product overview: SCT10N120AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 12 A, 520 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200 V, 12 A, 520 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT10N120AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT10N120AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT10N120AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT10N120AG
SICFET N-CH 1200V 12A HIP247

SICFET N-CH 1200V 12A HIP247

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 12A, 200Deg C, 150W Rohs Compliant Stmicroelectronics - 69AH2148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 12A, 200Deg C, 150W Rohs Compliant Stmicroelectronics
69AH2148
Mosfet, N-Ch, 1.2Kv, 12A, 200Deg C, 150W Rohs Compliant Stmicroelectronics 69AH2148
MOSFET, N-CH, 1.2KV, 12A, 200DEG C, 150W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 12A, 200DEG C, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-SCT10N120AG-ND 1278140-SCT10N120AG 278-SCT10N120AG SCT10N120AG 69AH2148
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 1200 V 12 A 520 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 12A, 200Deg C, 150W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products