STMicroelectronics, Inc. Single FETs, MOSFETs SCT1000N170

Description
N-Channel 1700V 7A (Tc) 96W (Tc) Through Hole HiP247™
Request a Quote Datasheet
Description
N-Channel 1700V 7A (Tc) 96W (Tc) Through Hole HiP247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SCT1000N170-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCT1000N170-ND
Single FETs, MOSFETs SCT1000N170-ND
N-Channel 1700V 7A (Tc) 96W (Tc) Through Hole HiP247™

N-Channel 1700V 7A (Tc) 96W (Tc) Through Hole HiP247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1091914-SCT1000N170 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1091914-SCT1000N170
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1091914-SCT1000N170
Win Source Part Number: 1091914-SCT1000N170 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 600 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1700 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 1.3Ohm @ 3A, 20V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 96W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: HiP247™ Gate Charge (Qg) (Max) @ Vgs: 13.3 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 133 pF @ 1000 V Vgs (Max): +22V, -10V Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: SCT1000 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1091914-SCT1000N170
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 600
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1700 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 1.3Ohm @ 3A, 20V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Power Dissipation (Max): 96W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: HiP247™
Gate Charge (Qg) (Max) @ Vgs: 13.3 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 133 pF @ 1000 V
Vgs (Max): +22V, -10V
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: SCT1000
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Singapore, Singapore
1700 V 7 A 1.0 Ohm MOSFET Transistor
278-SCT1000N170
1700 V 7 A 1.0 Ohm MOSFET Transistor 278-SCT1000N170
Silicon carbide Power MOSFET 1700 V, 7 A, 1.0 Ohm (typ., TJ = 25 C) in an HiP247 package Product overview: SCT1000N170 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 V, 7 A, 1.0 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 7 A, 1.0 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT1000N170 can be used for catalog matching and distributor lookup.

Silicon carbide Power MOSFET 1700 V, 7 A, 1.0 Ohm (typ., TJ = 25 C) in an HiP247 package Product overview: SCT1000N170 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 V, 7 A, 1.0 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700 V, 7 A, 1.0 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT1000N170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Sic, N-Ch, 1.7Kv, 7A, Hip247 Rohs Compliant Stmicroelectronics - 36AJ4506 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.7Kv, 7A, Hip247 Rohs Compliant Stmicroelectronics
36AJ4506
Mosfet, Sic, N-Ch, 1.7Kv, 7A, Hip247 Rohs Compliant Stmicroelectronics 36AJ4506
MOSFET, SIC, N-CH, 1.7KV, 7A, HIP247 ROHS COMPLIANT: YES

MOSFET, SIC, N-CH, 1.7KV, 7A, HIP247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT1000N170
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT1000N170
HIP247 IN LINE

HIP247 IN LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SCT1000N170-ND 1091914-SCT1000N170 278-SCT1000N170 36AJ4506 SCT1000N170
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1700 V 7 A 1.0 Ohm MOSFET Transistor Mosfet, Sic, N-Ch, 1.7Kv, 7A, Hip247 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data