STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555N SA555N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 211447-SA555N Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): LMC555CN; NE555N; KA555I_NL; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 211447-SA555N Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): LMC555CN; NE555N; KA555I_NL; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555N
211447-SA555N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555N 211447-SA555N
Manufacturer: STMicroelectronics Win Source Part Number: 211447-SA555N Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): LMC555CN; NE555N; KA555I_NL; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 211447-SA555N
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 500kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): LMC555CN; NE555N; KA555I_NL;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-SA555N
Clock and Timing IC 689-SA555N
General purpose single bipolar timer Product overview: SA555N from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555N can be used for catalog matching and distributor lookup.

General purpose single bipolar timer Product overview: SA555N from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 211447-SA555N 689-SA555N
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555N Clock and Timing IC
Package Type DIP; 8-DIP Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Timer Circuits - 1905952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details