Manufacturer: STMicroelectronics
Win Source Part Number: 843892-S2-LPQTR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz SIGFOX™, Wireless M-Bus 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: S2-L
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17052-1, 497-17052-2, 497-17052-6
IC RF TXRX ISM<1GHZ>
RF TRANSCEIVER, 940MHZ, -40 TO 85DEG C; Frequency Min:860MHz; Frequency Max:940MHz; RF / IF Modulation:ASK, 2FSK, 2GFSK, 4FSK, 4GFSK, OOK; Data Rate:500Kbps; Receiving Current:8mA; RF IC Case Style:QFN; No. of Pins:24Pins RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 843892-S2-LPQTR | S2-LPQTR | 22AC8569 |
| Product Name | RF Transceiver ICs - S2-LPQTR | RF and Wireless - RF Transceiver ICs | Rf Transceiver, 940Mhz, -40 To 85Deg C; Frequency Min Stmicroelectronics |
| Package Type | Surface Mount; Surface Mount | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Data Rate | 500 kbps | 500 kbps | |
| Sensitivity | -130 dBm | ||
| Output Power | 10 dBm |