STMicroelectronics RFID, RF Access, Monitoring ICs - RX95HF-VMD5T RX95HF-VMD5T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 892664-RX95HF-VMD5T Operating Temperature Range: -25°C ~ 85°C Features: RFID Reader/Transponder IC 13.56MHz ISO 14443 - 2.7V ~ 5.5V 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: RX95 Categories: RF/IF and RFID Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14924-6, 497-14924-2, 497-14924-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 892664-RX95HF-VMD5T Operating Temperature Range: -25°C ~ 85°C Features: RFID Reader/Transponder IC 13.56MHz ISO 14443 - 2.7V ~ 5.5V 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: RX95 Categories: RF/IF and RFID Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14924-6, 497-14924-2, 497-14924-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RX95HF-VMD5T - 892664-RX95HF-VMD5T - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - RX95HF-VMD5T
892664-RX95HF-VMD5T
RFID, RF Access, Monitoring ICs - RX95HF-VMD5T 892664-RX95HF-VMD5T
Manufacturer: STMicroelectronics Win Source Part Number: 892664-RX95HF-VMD5T Operating Temperature Range: -25°C ~ 85°C Features: RFID Reader/Transponder IC 13.56MHz ISO 14443 - 2.7V ~ 5.5V 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: RX95 Categories: RF/IF and RFID Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14924-6, 497-14924-2, 497-14924-1

Manufacturer: STMicroelectronics
Win Source Part Number: 892664-RX95HF-VMD5T
Operating Temperature Range: -25°C ~ 85°C
Features: RFID Reader/Transponder IC 13.56MHz ISO 14443 - 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RX95
Categories: RF/IF and RFID
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14924-6, 497-14924-2, 497-14924-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 892664-RX95HF-VMD5T
Product Name RFID, RF Access, Monitoring ICs - RX95HF-VMD5T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers