IC INV 6-CIR 6-IN 14-CFLATPACK
RAD-HARD HEX SCHMITT INVERTER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 497-RHFACT14K1-ND | RHFACT14K1 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | |
| Inputs | 6 | |
| Features | Schmitt Trigger | |
| Propagation Delay | 12.5 ns |