STMicroelectronics Analog to Digital Converters (ADC) RHF1401KSO1

Description
IC ADC 14BIT 48-SO
Request a Quote Datasheet
Description
IC ADC 14BIT 48-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 497-RHF1401KSO1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
497-RHF1401KSO1-ND
Analog to Digital Converters (ADC) 497-RHF1401KSO1-ND
IC ADC 14BIT 48-SO

IC ADC 14BIT 48-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - RHF1401KSO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
RHF1401KSO1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) RHF1401KSO1
RAD-HARD 14-BIT 20 MSPS A/D CONV

RAD-HARD 14-BIT 20 MSPS A/D CONV

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 497-RHF1401KSO1-ND RHF1401KSO1
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "48-BCSOP (0.488"", 12.40mm Width)" 48-BCSOP (0.488\", 12.40mm Width)
Resolution 14 bits
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Reference Access Internal; External
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
12-BIT 100 KSPS A/D CONVERTER - 699-AD1674JR - Utmel Electronic Limited
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC (0.295, 7.50mm Width)
Packing Method Tube; Tube
View Details
2 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details