STMicroelectronics, Inc. Electronic Wholesale - RBO40-40G RBO40-40G

Description
Manufacturer: STMicroelectronics Win Source Part Number: 758976-RBO40-40G Series: RBO Packaging: Tube Type: Zener Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Current - Peak Pulse (10/1000μs): 20A, 37.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: RBO40-40G Categories: Circuit Protection Minimum Breakdown Voltage: 24V Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: D2PAK Maximum Clamping Voltage: 40V Alternative Parts (Cross-Reference): RBO40-40G-TR; Introduction Date: January 30, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 758976-RBO40-40G Series: RBO Packaging: Tube Type: Zener Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Current - Peak Pulse (10/1000μs): 20A, 37.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: RBO40-40G Categories: Circuit Protection Minimum Breakdown Voltage: 24V Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: D2PAK Maximum Clamping Voltage: 40V Alternative Parts (Cross-Reference): RBO40-40G-TR; Introduction Date: January 30, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - RBO40-40G - 758976-RBO40-40G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - RBO40-40G
758976-RBO40-40G
Electronic Wholesale - RBO40-40G 758976-RBO40-40G
Manufacturer: STMicroelectronics Win Source Part Number: 758976-RBO40-40G Series: RBO Packaging: Tube Type: Zener Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Current - Peak Pulse (10/1000μs): 20A, 37.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: RBO40-40G Categories: Circuit Protection Minimum Breakdown Voltage: 24V Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: D2PAK Maximum Clamping Voltage: 40V Alternative Parts (Cross-Reference): RBO40-40G-TR; Introduction Date: January 30, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 758976-RBO40-40G
Series: RBO
Packaging: Tube
Type: Zener
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Current - Peak Pulse (10/1000μs): 20A, 37.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: RBO40-40G
Categories: Circuit Protection
Minimum Breakdown Voltage: 24V
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: D2PAK
Maximum Clamping Voltage: 40V
Alternative Parts (Cross-Reference): RBO40-40G-TR;
Introduction Date: January 30, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Esd Protection Device, 1.5 Kw, 40 V, To-263, 3 Rohs Compliant Stmicroelectronics - 33R0933 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 1.5 Kw, 40 V, To-263, 3 Rohs Compliant Stmicroelectronics
33R0933
Esd Protection Device, 1.5 Kw, 40 V, To-263, 3 Rohs Compliant Stmicroelectronics 33R0933
ESD Protection Device, 1.5 kW, 40 V, TO-263, 3 RoHS Compliant: Yes

ESD Protection Device, 1.5 kW, 40 V, TO-263, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 758976-RBO40-40G 33R0933
Product Name Electronic Wholesale - RBO40-40G Esd Protection Device, 1.5 Kw, 40 V, To-263, 3 Rohs Compliant Stmicroelectronics
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1915L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details