40V Clamp 15A, 37.5A Ipp Tvs Diode Through Hole TO-220
TVS DIODE 20VWM 40VC TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RBO08-40T-ND | RBO08-40T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | TO-220; TO-220-3 | TO-220; TO-220 |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 40 volts | 40 volts |