STMicroelectronics, Inc. Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics PWD5F60TR

Description
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics - 84AC2499 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics
84AC2499
Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics 84AC2499
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 84AC2499
Product Name Motor Driver, Dc Brush, -40 To 125Deg C; Motor Type Stmicroelectronics
Motor / System DC Brushed; DC Brush
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details