Half Bridge (2) Driver Industrial Power MOSFET 46-VFQFPN (15x7)
Half Bridge (2) Driver Industrial Power MOSFET 46-VFQFPN (15x7)
IC HALF BRIDGE DRV 3.5A 46VFQFPN
Gate Drivers IND. & POWER CONV.
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-18259-ND | PWD5F60 | PWD5F60 | PWD5F60 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 46-PowerVQFN | 46-PowerVQFN | ||
| Packing Method | Tray; Other | Tray; Other | Tray; Other |